Capital Lighting, Inc. 952-126 Island/Pool Table-2 Light Bar 797799

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
952-126 Island/Pool Table-2 Light Bar - 797799 - Capital Lighting, Inc.
Columbus, OH, USA
952-126 Island/Pool Table-2 Light Bar
797799
952-126 Island/Pool Table-2 Light Bar 797799
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belcaro Walnut
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797799
Product Name 952-126 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details