Capital Lighting, Inc. 958-126 Flush Mounts-Bowl Style 797798

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Flush Mount Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Flush Mount Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
958-126 Flush Mounts-Bowl Style - 797798 - Capital Lighting, Inc.
Columbus, OH, USA
958-126 Flush Mounts-Bowl Style
797798
958-126 Flush Mounts-Bowl Style 797798
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Two Light Flush Mount Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Belcaro Walnut
Product Name: Two Light Flush Mount
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797798
Product Name 958-126 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details