Capital Lighting, Inc. 956-126 Island/Pool Table-4 Light + 797797

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Belcaro Walnut Product Name: Six Light Uplight Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Belcaro Walnut Product Name: Six Light Uplight Island Light

Suppliers

Company
Product
Description
Supplier Links
956-126 Island/Pool Table-4 Light + - 797797 - Capital Lighting, Inc.
Columbus, OH, USA
956-126 Island/Pool Table-4 Light +
797797
956-126 Island/Pool Table-4 Light + 797797
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Belcaro Walnut Product Name: Six Light Uplight Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Belcaro Walnut
Product Name: Six Light Uplight Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797797
Product Name 956-126 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details