Capital Lighting, Inc. 951-126 Pendants-Glass Down 797792

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
951-126 Pendants-Glass Down - 797792 - Capital Lighting, Inc.
Columbus, OH, USA
951-126 Pendants-Glass Down
797792
951-126 Pendants-Glass Down 797792
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belcaro Walnut
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797792
Product Name 951-126 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details