Capital Lighting, Inc. 945-126 Mid. Chandeliers-Glass Down 797791

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Belcaro Walnut Product Name: Five Light Chandelier Glass: Aged Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Belcaro Walnut Product Name: Five Light Chandelier Glass: Aged Champagne

Suppliers

Company
Product
Description
Supplier Links
945-126 Mid. Chandeliers-Glass Down - 797791 - Capital Lighting, Inc.
Columbus, OH, USA
945-126 Mid. Chandeliers-Glass Down
797791
945-126 Mid. Chandeliers-Glass Down 797791
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Belcaro Walnut Product Name: Five Light Chandelier Glass: Aged Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Belcaro Walnut
Product Name: Five Light Chandelier
Glass: Aged Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797791
Product Name 945-126 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details