Capital Lighting, Inc. 960-126 Flush Mounts-Bowl Style 797779

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Belcaro Walnut Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Belcaro Walnut Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
960-126 Flush Mounts-Bowl Style - 797779 - Capital Lighting, Inc.
Columbus, OH, USA
960-126 Flush Mounts-Bowl Style
797779
960-126 Flush Mounts-Bowl Style 797779
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Belcaro Walnut Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Belcaro Walnut
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797779
Product Name 960-126 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details