Capital Lighting, Inc. 5950-126 Sconces-Pocket 797777

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5950-126 Sconces-Pocket - 797777 - Capital Lighting, Inc.
Columbus, OH, USA
5950-126 Sconces-Pocket
797777
5950-126 Sconces-Pocket 797777
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Belcaro Walnut Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Belcaro Walnut
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797777
Product Name 5950-126 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details