Capital Lighting, Inc. 5942-126 Bathroom Fixtures-Two Lights 797776

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5942-126 Bathroom Fixtures-Two Lights - 797776 - Capital Lighting, Inc.
Columbus, OH, USA
5942-126 Bathroom Fixtures-Two Lights
797776
5942-126 Bathroom Fixtures-Two Lights 797776
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belcaro Walnut
Product Name: Two Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797776
Product Name 5942-126 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details