Capital Lighting, Inc. 177-301 Mini Pendants-Chain 797743

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Bulb Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Pendant Glass: Ivory Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Bulb Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Pendant Glass: Ivory Cloud

Suppliers

Company
Product
Description
Supplier Links
177-301 Mini Pendants-Chain - 797743 - Capital Lighting, Inc.
Columbus, OH, USA
177-301 Mini Pendants-Chain
797743
177-301 Mini Pendants-Chain 797743
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.75 Bulb Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Pendant Glass: Ivory Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.75
Bulb
Qty: 1
Wattage: 100
Finish: Castlewood Walnut
Product Name: One Light Pendant
Glass: Ivory Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797743
Product Name 177-301 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details