Capital Lighting, Inc. 775-301 Mid. Chandeliers-Candle 797742

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Castlewood Walnut Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Castlewood Walnut Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
775-301 Mid. Chandeliers-Candle - 797742 - Capital Lighting, Inc.
Columbus, OH, USA
775-301 Mid. Chandeliers-Candle
797742
775-301 Mid. Chandeliers-Candle 797742
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Castlewood Walnut Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Castlewood Walnut
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797742
Product Name 775-301 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details