Capital Lighting, Inc. 724-355 Pendants-Bowl Style 797688

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
724-355 Pendants-Bowl Style - 797688 - Capital Lighting, Inc.
Columbus, OH, USA
724-355 Pendants-Bowl Style
797688
724-355 Pendants-Bowl Style 797688
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Golden Bronze
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797688
Product Name 724-355 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details