Capital Lighting, Inc. 727-355 Flush Mounts-Bowl Style 797685

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
727-355 Flush Mounts-Bowl Style - 797685 - Capital Lighting, Inc.
Columbus, OH, USA
727-355 Flush Mounts-Bowl Style
797685
727-355 Flush Mounts-Bowl Style 797685
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797685
Product Name 727-355 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details