Capital Lighting, Inc. 1172-56 Pendants-Bowl Style 797633

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Pendant Glass: French Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Pendant Glass: French Cream

Suppliers

Company
Product
Description
Supplier Links
1172-56 Pendants-Bowl Style - 797633 - Capital Lighting, Inc.
Columbus, OH, USA
1172-56 Pendants-Bowl Style
797633
1172-56 Pendants-Bowl Style 797633
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Pendant Glass: French Cream

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Pendant
Glass: French Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797633
Product Name 1172-56 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details