Capital Lighting, Inc. 1180-357 Sconces-Pocket 797618

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1180-357 Sconces-Pocket - 797618 - Capital Lighting, Inc.
Columbus, OH, USA
1180-357 Sconces-Pocket
797618
1180-357 Sconces-Pocket 797618
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797618
Product Name 1180-357 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details