Capital Lighting, Inc. 1182-357 Pendants-Bowl Style 797615

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1182-357 Pendants-Bowl Style - 797615 - Capital Lighting, Inc.
Columbus, OH, USA
1182-357 Pendants-Bowl Style
797615
1182-357 Pendants-Bowl Style 797615
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Oxide Product Name: Three Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Oxide
Product Name: Three Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797615
Product Name 1182-357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details