Capital Lighting, Inc. 1188-357 Mid. Chandeliers-Glass Up 797614

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Iron Oxide Product Name: Eight Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Iron Oxide Product Name: Eight Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1188-357 Mid. Chandeliers-Glass Up - 797614 - Capital Lighting, Inc.
Columbus, OH, USA
1188-357 Mid. Chandeliers-Glass Up
797614
1188-357 Mid. Chandeliers-Glass Up 797614
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Iron Oxide Product Name: Eight Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Iron Oxide
Product Name: Eight Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797614
Product Name 1188-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details