Capital Lighting, Inc. 1183-357 Pendants-Bowl Style 797612

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Five Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Five Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1183-357 Pendants-Bowl Style - 797612 - Capital Lighting, Inc.
Columbus, OH, USA
1183-357 Pendants-Bowl Style
797612
1183-357 Pendants-Bowl Style 797612
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Oxide Product Name: Five Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Iron Oxide
Product Name: Five Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797612
Product Name 1183-357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details