Capital Lighting, Inc. 1181-357 Mini Pendants-Rod 797610

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1181-357 Mini Pendants-Rod - 797610 - Capital Lighting, Inc.
Columbus, OH, USA
1181-357 Mini Pendants-Rod
797610
1181-357 Mini Pendants-Rod 797610
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797610
Product Name 1181-357 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details