Capital Lighting, Inc. 6181-357 Sconces-Single Glass 797609

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Bath Lighting Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Bath Lighting Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6181-357 Sconces-Single Glass - 797609 - Capital Lighting, Inc.
Columbus, OH, USA
6181-357 Sconces-Single Glass
797609
6181-357 Sconces-Single Glass 797609
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Bath Lighting Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Bath Lighting
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797609
Product Name 6181-357 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details