Capital Lighting, Inc. 6182-357 Bathroom Fixtures-Two Lights 797607

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6182-357 Bathroom Fixtures-Two Lights - 797607 - Capital Lighting, Inc.
Columbus, OH, USA
6182-357 Bathroom Fixtures-Two Lights
797607
6182-357 Bathroom Fixtures-Two Lights 797607
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Oxide
Product Name: Two Light Bath bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797607
Product Name 6182-357 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details