Capital Lighting, Inc. 6184-357 Bathroom Fixtures-Four Lights 797606

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6184-357 Bathroom Fixtures-Four Lights - 797606 - Capital Lighting, Inc.
Columbus, OH, USA
6184-357 Bathroom Fixtures-Four Lights
797606
6184-357 Bathroom Fixtures-Four Lights 797606
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Iron Oxide Product Name: Bath Bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 9.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Iron Oxide
Product Name: Bath Bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797606
Product Name 6184-357 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details