Capital Lighting, Inc. 341-357 Sconces-Pocket 797595

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
341-357 Sconces-Pocket - 797595 - Capital Lighting, Inc.
Columbus, OH, USA
341-357 Sconces-Pocket
797595
341-357 Sconces-Pocket 797595
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Oxide Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.25
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Oxide
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797595
Product Name 341-357 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details