Capital Lighting, Inc. 346-14 Sconces-Pocket 797590

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nutmeg Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nutmeg Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
346-14 Sconces-Pocket - 797590 - Capital Lighting, Inc.
Columbus, OH, USA
346-14 Sconces-Pocket
797590
346-14 Sconces-Pocket 797590
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nutmeg Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Nutmeg
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797590
Product Name 346-14 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details