Capital Lighting, Inc. 504-77 Sconces-Pocket 797562

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
504-77 Sconces-Pocket - 797562 - Capital Lighting, Inc.
Columbus, OH, USA
504-77 Sconces-Pocket
797562
504-77 Sconces-Pocket 797562
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 8.25 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 8.25
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797562
Product Name 504-77 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details