Capital Lighting, Inc. 505-84 Sconces-Pocket 797560

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
505-84 Sconces-Pocket - 797560 - Capital Lighting, Inc.
Columbus, OH, USA
505-84 Sconces-Pocket
797560
505-84 Sconces-Pocket 797560
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797560
Product Name 505-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details