Capital Lighting, Inc. 207 Sconces-Pocket 797547

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
207 Sconces-Pocket - 797547 - Capital Lighting, Inc.
Columbus, OH, USA
207 Sconces-Pocket
797547
207 Sconces-Pocket 797547
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Alabaster Dust Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Alabaster Dust
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797547
Product Name 207 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details