PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath bar
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 797527 |
| Product Name | 5843-77 Bathroom Fixtures-Three Lights |
| Application | Residential |