Capital Lighting, Inc. 5842-77 Bathroom Fixtures-Two Lights 797524

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5842-77 Bathroom Fixtures-Two Lights - 797524 - Capital Lighting, Inc.
Columbus, OH, USA
5842-77 Bathroom Fixtures-Two Lights
797524
5842-77 Bathroom Fixtures-Two Lights 797524
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797524
Product Name 5842-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details