Capital Lighting, Inc. 5253-77 Bathroom Fixtures-Three Lights 797518

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5253-77 Bathroom Fixtures-Three Lights - 797518 - Capital Lighting, Inc.
Columbus, OH, USA
5253-77 Bathroom Fixtures-Three Lights
797518
5253-77 Bathroom Fixtures-Three Lights 797518
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797518
Product Name 5253-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details