Capital Lighting, Inc. 5271-77 Sconces-Single Glass 797506

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture

Suppliers

Company
Product
Description
Supplier Links
5271-77 Sconces-Single Glass - 797506 - Capital Lighting, Inc.
Columbus, OH, USA
5271-77 Sconces-Single Glass
797506
5271-77 Sconces-Single Glass 797506
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797506
Product Name 5271-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details