Capital Lighting, Inc. 1271-357 Mini Pendants-Chain 797459

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1271-357 Mini Pendants-Chain - 797459 - Capital Lighting, Inc.
Columbus, OH, USA
1271-357 Mini Pendants-Chain
797459
1271-357 Mini Pendants-Chain 797459
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797459
Product Name 1271-357 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details