Capital Lighting, Inc. 6272-357 Bathroom Fixtures-Two Lights 797455

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6272-357 Bathroom Fixtures-Two Lights - 797455 - Capital Lighting, Inc.
Columbus, OH, USA
6272-357 Bathroom Fixtures-Two Lights
797455
6272-357 Bathroom Fixtures-Two Lights 797455
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Iron Oxide Product Name: Two Light Bath bar Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Extension: 5
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Iron Oxide
Product Name: Two Light Bath bar
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797455
Product Name 6272-357 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details