Capital Lighting, Inc. 1279-357 Semi-Flush Mts.-Bowl Style 797454

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1279-357 Semi-Flush Mts.-Bowl Style - 797454 - Capital Lighting, Inc.
Columbus, OH, USA
1279-357 Semi-Flush Mts.-Bowl Style
797454
1279-357 Semi-Flush Mts.-Bowl Style 797454
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: Two Light Flush Mount
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797454
Product Name 1279-357 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details