Capital Lighting, Inc. 6270-357 Sconces-Single Glass 797452

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5 Bulb Qty: 1 Wattage: 75 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5 Bulb Qty: 1 Wattage: 75 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6270-357 Sconces-Single Glass - 797452 - Capital Lighting, Inc.
Columbus, OH, USA
6270-357 Sconces-Single Glass
797452
6270-357 Sconces-Single Glass 797452
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Extension: 5 Bulb Qty: 1 Wattage: 75 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.75
Extension: 5
Bulb
Qty: 1
Wattage: 75
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797452
Product Name 6270-357 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details