Capital Lighting, Inc. 1278-357 Large Chandeliers-Glass Shade 797422

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 34.75 Bulb Type: T4 Halogen Qty: 15 Wattage: 50 Finish: Iron Oxide Product Name: 15 Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 34.75 Bulb Type: T4 Halogen Qty: 15 Wattage: 50 Finish: Iron Oxide Product Name: 15 Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1278-357 Large Chandeliers-Glass Shade - 797422 - Capital Lighting, Inc.
Columbus, OH, USA
1278-357 Large Chandeliers-Glass Shade
797422
1278-357 Large Chandeliers-Glass Shade 797422
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 34.75 Bulb Type: T4 Halogen Qty: 15 Wattage: 50 Finish: Iron Oxide Product Name: 15 Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 34.75
Bulb
Type: T4 Halogen
Qty: 15
Wattage: 50
Finish: Iron Oxide
Product Name: 15 Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797422
Product Name 1278-357 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details