Capital Lighting, Inc. 6823-14 Bathroom Fixtures-Three Lights 797420

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
6823-14 Bathroom Fixtures-Three Lights - 797420 - Capital Lighting, Inc.
Columbus, OH, USA
6823-14 Bathroom Fixtures-Three Lights
797420
6823-14 Bathroom Fixtures-Three Lights 797420
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 5.00 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 5.00
Extension: 6
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797420
Product Name 6823-14 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details