Capital Lighting, Inc. 1689-14 Large Chandeliers-Glass Shade 797415

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Nutmeg Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Nutmeg Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1689-14 Large Chandeliers-Glass Shade - 797415 - Capital Lighting, Inc.
Columbus, OH, USA
1689-14 Large Chandeliers-Glass Shade
797415
1689-14 Large Chandeliers-Glass Shade 797415
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 55.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Nutmeg Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 55.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Nutmeg
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797415
Product Name 1689-14 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details