Capital Lighting, Inc. 1681-14 Mini Pendants-Rod 797402

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg

Suppliers

Company
Product
Description
Supplier Links
1681-14 Mini Pendants-Rod - 797402 - Capital Lighting, Inc.
Columbus, OH, USA
1681-14 Mini Pendants-Rod
797402
1681-14 Mini Pendants-Rod 797402
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nutmeg

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nutmeg

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797402
Product Name 1681-14 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details