Capital Lighting, Inc. 720-355 Sconces-Pocket 797396

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
720-355 Sconces-Pocket - 797396 - Capital Lighting, Inc.
Columbus, OH, USA
720-355 Sconces-Pocket
797396
720-355 Sconces-Pocket 797396
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797396
Product Name 720-355 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details