Capital Lighting, Inc. 6721-355 Sconces-Single Glass 797391

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
6721-355 Sconces-Single Glass - 797391 - Capital Lighting, Inc.
Columbus, OH, USA
6721-355 Sconces-Single Glass
797391
6721-355 Sconces-Single Glass 797391
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797391
Product Name 6721-355 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details