Capital Lighting, Inc. WB1137BS Lamps-Swing Arm-Wall 797228

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 9.75 Product Name: One Light Swing Arm Sconce UPC: 014817223101 Category: Wall Glass: White Silk Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 9.75 Product Name: One Light Swing Arm Sconce UPC: 014817223101 Category: Wall Glass: White Silk Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1137BS Lamps-Swing Arm-Wall - 797228 - Capital Lighting, Inc.
Columbus, OH, USA
WB1137BS Lamps-Swing Arm-Wall
797228
WB1137BS Lamps-Swing Arm-Wall 797228
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.25 Extension: 28 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel Weight: 9.75 Product Name: One Light Swing Arm Sconce UPC: 014817223101 Category: Wall Glass: White Silk Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.25
Extension: 28
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Steel
Weight: 9.75
Product Name: One Light Swing Arm Sconce
UPC: 014817223101
Category: Wall
Glass: White Silk
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797228
Product Name WB1137BS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details