Capital Lighting, Inc. 351 Sconces-Pocket 797022

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
351 Sconces-Pocket - 797022 - Capital Lighting, Inc.
Columbus, OH, USA
351 Sconces-Pocket
797022
351 Sconces-Pocket 797022
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Ceramic Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 5.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Ceramic
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797022
Product Name 351 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details