Capital Lighting, Inc. TF7110Z Lamps-Desk/Piano Lamps 796969

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 15 Product Name: One Light Task Lamp UPC: 611728002988 Category: Table Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 15 Product Name: One Light Task Lamp UPC: 611728002988 Category: Table Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TF7110Z Lamps-Desk/Piano Lamps - 796969 - Capital Lighting, Inc.
Columbus, OH, USA
TF7110Z Lamps-Desk/Piano Lamps
796969
TF7110Z Lamps-Desk/Piano Lamps 796969
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: T3 Qty: 1 Wattage: 50 Finish: Medici Bronze Weight: 15 Product Name: One Light Task Lamp UPC: 611728002988 Category: Table Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Bulb
Type: T3
Qty: 1
Wattage: 50
Finish: Medici Bronze
Weight: 15
Product Name: One Light Task Lamp
UPC: 611728002988
Category: Table Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796969
Product Name TF7110Z Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details