Capital Lighting, Inc. EL1284CB Semi-Flush Mts.-Bowl Style 796931

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 9 Product Name: One Light Semi Flush Mount UPC: 611728005965 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 9 Product Name: One Light Semi Flush Mount UPC: 611728005965 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EL1284CB Semi-Flush Mts.-Bowl Style - 796931 - Capital Lighting, Inc.
Columbus, OH, USA
EL1284CB Semi-Flush Mts.-Bowl Style
796931
EL1284CB Semi-Flush Mts.-Bowl Style 796931
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Chrome Weight: 9 Product Name: One Light Semi Flush Mount UPC: 611728005965 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Weight: 9
Product Name: One Light Semi Flush Mount
UPC: 611728005965
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796931
Product Name EL1284CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details