Capital Lighting, Inc. 8326SBR Exterior -Hanging 796895

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 9 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 9 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8326SBR Exterior -Hanging - 796895 - Capital Lighting, Inc.
Columbus, OH, USA
8326SBR Exterior -Hanging
796895
8326SBR Exterior -Hanging 796895
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 9 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 9
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796895
Product Name 8326SBR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details