Capital Lighting, Inc. 8508SBR Exterior -Wall Mount 796876

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 18 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 18 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8508SBR Exterior -Wall Mount - 796876 - Capital Lighting, Inc.
Columbus, OH, USA
8508SBR Exterior -Wall Mount
796876
8508SBR Exterior -Wall Mount 796876
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 18 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 18
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796876
Product Name 8508SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details