Capital Lighting, Inc. 9605SBR Exterior -Wall Mount 796839

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9605SBR Exterior -Wall Mount - 796839 - Capital Lighting, Inc.
Columbus, OH, USA
9605SBR Exterior -Wall Mount
796839
9605SBR Exterior -Wall Mount 796839
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Siena Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Siena Bronze
Weight: 17
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796839
Product Name 9605SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details