Capital Lighting, Inc. 2752NI Pendants-Bowl Style 796816

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927038805 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927038805 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2752NI Pendants-Bowl Style - 796816 - Capital Lighting, Inc.
Columbus, OH, USA
2752NI Pendants-Bowl Style
796816
2752NI Pendants-Bowl Style 796816
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Inverted Pendant UPC: 783927038805 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Three Light Inverted Pendant
UPC: 783927038805
Category: Inverted Pendant
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796816
Product Name 2752NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details