Capital Lighting, Inc. 9615SBR Exterior -Wall Mount 796802

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Siena Bronze Weight: 30 Product Name: Four Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Siena Bronze Weight: 30 Product Name: Four Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9615SBR Exterior -Wall Mount - 796802 - Capital Lighting, Inc.
Columbus, OH, USA
9615SBR Exterior -Wall Mount
796802
9615SBR Exterior -Wall Mount 796802
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Siena Bronze Weight: 30 Product Name: Four Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Extension: 12
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Siena Bronze
Weight: 30
Product Name: Four Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796802
Product Name 9615SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details