Capital Lighting, Inc. 8805SP/PN Mid. Chandeliers-Glass Up 796578

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Qty: 5 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 28 Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Qty: 5 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 28 Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8805SP/PN Mid. Chandeliers-Glass Up - 796578 - Capital Lighting, Inc.
Columbus, OH, USA
8805SP/PN Mid. Chandeliers-Glass Up
796578
8805SP/PN Mid. Chandeliers-Glass Up 796578
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Qty: 5 Wattage: 60 Finish: Satin Pewter/Polished Nickel Weight: 28 Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 25.50
Bulb
Qty: 5
Wattage: 60
Finish: Satin Pewter/Polished Nickel
Weight: 28
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796578
Product Name 8805SP/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details